Outdoor Displays for Extreme Temperatures
Featured Product from All Shore Industries
All Shore Industries provides a variety of displays suitable for use in extreme temperatures. Most are viewable in direct sunlight. These displays are perfect for various outdoor applications such as Outdoor POP and kiosks, building controls including intercom and entry for multi-unit apartment buildings, Industrial controls, aviation, tools and instrumentation for outdoors etc. All are suitable for designs requiring displays used in extreme temperatures.
The following are a few of our popular wide temperature displays.
ASI-T-17711A1SPN/D - 1.77-inch Transflective TFT, viewable in direct sunlight. This display has a resolution of 160 x 128, SPI interface, operating temperature of -30C - +75C and a storage temperature of -40C +80C.
ASI-T-240DA10SMN/AQ - a 2.4-inch, high brightness TFT with a resolution of 240 x 320, SPI & MCU interface, IPS all-angle view and with a brightness of 1000 Nits; viewable in direct sunlight. It also features a wide operating temperature of -30 to +80C and a storage temperature of -40C +80C.
ASI-T-350EA8RCY6/A - a 3.5-inch, high brightness TFT with a resolution of 320 x 240, 24-bit Parallel RGB/Serial RGB/CCIR/YUV interface, IPS all-angle view and with a brightness of 850 Nits; viewable in direct sunlight. It also features a capacitive touch panel and a wide operating temperature of -20 to +85C and a storage temperature of -30C +85C.
ASI-T-430MA10FN/A – A 4.3-inch IPS TFT with a resolution of 800 x 480, IPS all angle view, RGB interface, with a brightness of 1000 Nits with an extra wide operating temperature of -30C - +85C and a storage temperature of -40C +85C.
ASI-T-800SAAKLN/A- an 8.0 inch TFT with LVDS interface, 1280 x 720 resolution, all-view, 1000 Nits brightness and an extra wide operating temperature of -30C - +85C and a storage temperature of -40C +90C.
In addition to displays for extreme temperatures; All Shore Industries offers many displays suitable for Industrial, Medical, Communication as well as a variety of household appliances and consumer electronics.
Visit our website https://www.allshore.com/Displays where you can browse and select the type of display most suitable for your product. Need help in selecting displays? Contact us and we will be glad to help.