Outdoor Instrumentation Display -sunlight viewable
Featured Product from All Shore Industries
The ASI-T-283DAKCRN/A features a 2.83” screen. Operating temperature of -20 +70 deg. C; storage temperature of -30 to +80 deg. C. Features 8/9/16/18-bit Parallel CPU, 6/16/18-bit Parallel RGB, 3 / 4 wire SPI interface, contrast of 500, and 1,000 nits brightness. A sharp and ultra-bright display. A perfect choice for many applications such as:
medical devices as well as home appliances, consumer/industrial appliances, auto/aviation/marine equipment, POP, vending machines, communication equipment, security equipment, industrial equipment, etc.
ASI Displays offers a variety of TFT Displays ranging in size from 1.3" to 12.1" to suit your specific applications. Resistive and capacitive touch screens with steel glass are available on many units. Select modules available with controller on board as well. Details for these as well as other TFT and Monochrome Character display modules or Graphic display modules as well as standard OLED display modules may be viewed on our website, ASI Displays.
Need something 'slightly different'? Or perhaps you need to replace a discontinued model. We may be able to customize our standard, recommend an unlisted model, or build a custom module. We can also produce the final product assembly if desired. Please contact us if you have a near term display requirement or would like to discuss how All Shore Industries can support your future developments.
Headquartered on Staten Island, New York, All Shore Industries is today a Global Electronics Manufacturing company offering high volume manufacturing of standard and custom electrical and mechanical products, along with full design support for customer specific applications.
Our three primary business groups are Contract Manufacturing, LCD Displays, and Power Supplies. Manufacturing is done at our ISO9001 certified facilities located in China and Taiwan. Engineering, program management, and all customer interface takes place from our NY headquarters.