Groundbreaking New Position Sensors for ADAS Apps
Featured Product from Allegro MicroSystems Inc.
A33110: Precision TMR Angle Sensor with Integrated Diagnostics
The A33110 is a 360° angle sensor ICs that provide contactless high-resolution angular position information based on magnetic sensing that combines TMR (Tunneling MagnetoResistance) and VH (Vertical Hall) technologies.
The device is a system-on-chip (SoC) architecture that includes two independent angle sensing channels, digital signal processing, and output options: SPI, PWM, motor commutation (U, V, W), and encoder outputs (A, B, I).
Also integrated into the devices are on-chip EEPROM technology, capable of supporting a high number of read/write cycles for flexible end-of-line programming of calibration parameters.
More Featured Products