Announcements
The E3 Series miniature regulated high voltage DC/DC converter offers a 100% programable high voltage output using a 0-5Vdc analog signal. Their small size, low output ripple, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.
(read more)The A50 Series high voltage DC/DC converter offers a highly regulated high voltage isolated output in a six-sided metal case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.
Features:
- Output Voltages to 200Vdc<.../li>
The J3 Series of DC/DC converters offer a 500Vdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a Low ESR Cap input filter to minimize reflected ripple current.
Temp. (Stability): 0.05%/Deg C
Temp. (Operating Case):...
The F1 Series miniature regulated high voltage DC/DC converter offers a 100% programable high voltage output. Output voltage monitor and onboard precision reference are standard. All models will tolerate a short circuit indefinitely.
(read more)The J3 Series of DC/DC converters offer a 500Vdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a Low ESR Cap input filter to minimize reflected ripple current.
(read more)The E1 Series miniature regulated high voltage DC/DC converter offers a 100% programable high voltage output using a 0-5Vdc analog signal. Their small size, low output ripple, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.
(read more)The Q2 Series high voltage DC/DC converter offers a 2.0W 100% programable high voltage output using a 0 to 9Vdc analog signal. Their exceptionally low noise, regulation, and stability make them ideally suited for applications including: Photomultiplier tubes, MASS Spectrometers, Radiation Counters and Ultrasonic Transducers.
(read more)The E3 Series miniature regulated high voltage DC/DC converter offers a 100% programable high voltage output using a 0-5Vdc analog signal. Their small size, low output ripple, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.
(read more)The F1 Series miniature regulated high voltage DC/DC converter offers a 100% programable high voltage output. Output voltage monitor and onboard precision reference are standard. All models will tolerate a short circuit indefinitely.
(read more)The J05 Series of DC/DC converters offer a 500 Vdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a Low ESR Cap input filter to minimize reflected ripple current.
(read more)The E1 Series miniature regulated high voltage DC/DC converter from American Power Design offers a 100% programmable high voltage output using a 0-5Vdc analog signal. Their small size, low output ripple, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.
(read more)The P3 miniature DC/DC converters offer a isolated high voltage output that is directly proportional to input voltage. These converters feature low ripple and noise, and are available in a wide range of industry standard pinouts. All models will tolerate a short circuit indefinitely and include a LC input filter to minimize reflected ripple current.
(read more)The M10 Series high voltage DC/DC converter offers 100% programmable single or dual high voltage outputs using a 0-5Vdc analog signal.
(read more)The H100 Series of DC/DC converters accepts ultra wide input ranges of 18-36Vdc, 20-60Vdc. Outputs are independently isolated.
(read more)The X150 Series of DC/DC converters accepts wide input ranges of 18-36Vdc, 20-60Vdc, 36-72Vdc. Outputs are isolated to 1kVdc.
(read more)The A5 Series high voltage DC/DC converter offers a highly regulated high voltage isolated output in a six-sided metal case.
(read more)The A100 Series high voltage DC/DC converter offers a highly regulated high voltage isolated output in a six-sided metal case. Their high power density, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Also included is a Pi input filter and remote on/off.
(read more)Common Mode Noise is a problem that plagues many DC/DC Applications.
This Technical Paper covers several strategies to reduce the effect of the common mode currents when the input and output grounds must be tied together for system reasons.
(read more)The S20 Series low profile high voltage DC/DC converter offers a 1000 Vdc isolated single or dual high voltage output in a six-sided copper case. Their high power density, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.
(read more)The X30 Series of DC/DC converters accepts wide input ranges of 9-36 Vdc, 20-60 Vdc, & 36-72 Vdc. Outputs are isolated to 1kVdc. In the case of duals, the outputs are completely independent including overload protection. All models will tolerate a short circuit indefinitely. Also included is a Pi input filter and remote on/off.
(read more)The X10 Series of DC/DC converters accepts ultrawide input ranges of 9-36 Vdc, 20-60 Vdc, & 36-72 Vdc. Outputs are independently isolated to 1000Vdc. All models will tolerate a short circuit indefinitely. Also included is a Pi input filter and remote on/off.
(read more)The P3 Series of DC/DC converters offer a 5000 Vdc isolated high voltage output directly proportional to input voltage. All models will tolerate a short circuit indefinitely They also include a LC input filter to minimize reflected ripple current.
(read more)The X50 Series of DC/DC converters accepts wide input ranges of 9-36Vdc, 20-60Vdc, 36-72Vdc. Outputs are isolated to 1 kVdc. In the case of duals, the outputs are completely independent including overload protection. All models will tolerate a short circuit indefinitely. Also included is a PI Network input filter and remote on/off.
(read more)The P1 Series of DC/DC converters offer a 3.5 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a Low ESR Cap input filter to minimize reflected ripple current.
(read more)The X10 Series of DC/DC converters accepts wide input ranges of 9-36Vdc, 20-60Vdc, 36-72Vdc. Outputs are isolated to 1 kVdc. In the case of duals, the outputs are completely independent including overload protection. All models will tolerate a short circuit indefinitely. Also included is a PI Network input filter and remote on/off.
(read more)The P5 Series of DC/DC converters offer a 5000 Vdc isolated high voltage output directly proportional to input voltage. All models will tolerate a short circuit indefinitely They also include a LC input filter to minimize reflected ripple current.
(read more)American Power Design's M30 Series high voltage DC/DC converter offers 100% programmable single or dual high voltage outputs using a 0-5Vdc analog signal. Each model is enclosed in a 2.6" x 3" x 0.84" six-sided shielded metal case and has 1500Vdc of isolation allowing one model to be utilized for both positive or negative applications.
(read more)A50 Series low profile high voltage DC/Dc converter offers a highly regulated high voltage isolated output in a six-sided copper case. Their small size, high power density, and excellent regulation make them ideally suited for applications that demand a high degree of Performance. All models will tolerate a short circuit indefinitely.
(read more)The M5 Series high voltage DC/DC converter offers 100% programmable single or dual high voltage outputs using a 0-5Vdc analog signal. Each model is enclosed in a 1 x 2 x 0.41 [INCHES] six-sided shielded metal case and has 1 kVdc of isolation allowing one model to be utilized for both positive or negative applications. All models will tolerate a short circuit indefinitely.
(read more)