32G FC Transceivers
Featured Product from Amphenol Communications Solutions
The 32G FC transceivers are designed to be used in Fibre Channel links up to 28.05 Gb/s data rate over multimode fiber. They are compliant with FC-PI-6a, SFF-8472 Rev 12.2c, and compatible with SFF-8432b and applicable portions of SFF-8431 Rev. 4.1d. These transceivers are RoHS compliant and per Directive 2011/65/EUe.
- Low power with <1W
- Up to 28.05Gb/s Data Links
- Maximum link length of 70m links on OM3 or 100m links on OM4 multimode fiber
- FC-PI-6 compliant
- Electrically hot-pluggable
Features and Benefits
FEATURES | BENEFITS |
---|---|
|
|
|
|
|
|
|
|
|
|
|
|
|
|
Part Numbers
PART NUMBER | DESCRIPTION | STATUS |
---|---|---|
32G SFP28 1310nm FC LW |
Active
|
|
32G SFP28 850nm FC SW |
Active
|
More Featured Products