Videos
Featured Videos
DuraEV | Connector for Swappable/Fixed Batteries With Connector Lock
DuraEV™ is a standard connector solution offered with 2 power and 4/6 signal pins which employs a patented contact system that is capable of carrying a continuous current from 15A up to 70A with 10,000 mating cycles.
Backplane & IO Connectors
Amphenol is the leader in high-speed, high-density connection systems, designing and manufacturing the industry's leading connectors and backplane systems.
Product Demos at SPS 2023 | Amphenol
Product Demos at SPS 2023
Product Demo Single Pair Ethernet (SPE) at SPS 2023 | Amphenol
Product Demo Single Pair Ethernet (SPE) at SPS 2023
800G LPO OSFP 2×DR4+ Transceivers - Amphenol
Classification: Fiber Optic Transceivers
- Support 106.25 Gb/s Data rate per channel
- Electrically hot-pluggable
- Single 3.3V power supply
- Integrated Silicon photonics modulator chip
- Digital Diagnostics Monitoring Interface
- Dual Duplex MPO-12 optical receptacle
- Case operating temperature range:0°C to 70°C
- Power dissipation < 8.5 W (Typical 8W)
- Be compliant to ROHS
ExtremePort™ OSFP 224G Interconnect System
Classification: Board Mount Connectors
Each port supports up to 1.6Tb/s in aggregate over an 8x224Gb/s electrical interface. The OSFP footprint is optimized for signal integrity performance. A riding heat sink on the 1xN OSPF cage for optimal thermal performance is a design feature. Amphenol ExtremePort™ OSFP 224G interconnect system is one of the industry''s leading multi-lane pluggable form factors used across Ethernet, Fiber Channel, and InfiniBand.
Pioneering 224G High Speed Connectivity with Advanced Interconnects
Explore Amphenol''s high speed solutions tailored for Industry 4.0, Communication, AI & ML, Optical Broadband, and commercial electronic markets. As an industry leader Amphenol offers the perfect connectivity solutions for virtually any application.
Autonomous Robots | Robotics
The future of technology aims to create intelligent machines that can assist humans in increasing productivity and efficiency significantly.
Lighting Connectors & Cable Assemblies | Amphenol BrightConnX
Amphenol's BrightConnX™ lighting interconnects are compliant with the two dominant standards bodies, NEMA/ANSI and Zhaga, and are used in various lighting applications including exterior lighting, street and area lighting, and interior lighting.
FlexFast Flex-to-Board
FlexFast FPC-to-Board connector's compact design address the growing demand for automotive application market. The connector design is compliant to USCAR-T3V2 and LV-214 S1 specifications.
QSFP DD Connectors - First to Market QSFP-DD 224G Solution
• Supports passive, active, and optical devices
• Capable of handling 224G PAM4 signaling
Industry Leader in Custom High Speed Connectivity
Amphenol Communications Solutions is the industry leader in custom high speed connectivity.
Leading the Evolution of High-speed Interconnect
Amphenol Communications Solutions provides a wide range of connectivity solutions for virtually any application.
Single Pair Ethernet | The Benefits of Single Pair Ethernet | Plugged In presented by Amphenol and Mouser
Paul Golata and Scott Kleinle talk about both the benefits of single-pair ethernet and explain exactly what it is and how it's an improvement compared to prior technology.
OCTIS Outdoor IO System
The versatile FCI Basics OCTIS™ I/O system, using multiple industry standard interfaces, features high speed signal and power, lightning protection, EMI shielding, and ease of installation for outdoor, compact and harsh environments.
Lighting Solutions for Indoor & Outdoor Applications | NEMA & Zhaga | Plugged in by Amphenol & Mouser
Paul Golata and Scott Kleinle discuss the difference between NEMA and Zhaga and how Amphenol's products translate across different global product differences.
Lighting Solutions for Indoor and Outdoor Applications | The LED Transition | Plugged in by Amphenol
Paul Golata and Scott Kleinle talk about the transition to LED lighting and both the benefits to cost and the environment.
Single Pair Ethernet | Customization | Plugged in Presented by Amphenol and Mouser
Join Paul Golata and Scott Kleinle while Scott explains how Amphenol's customer involvement allows for many innovative custom solutions within our products.
Amphenol Advantage - Notebook
This video shows how Amphenol solved a design challenge in Notebook
Lighting Solutions for Indoor & Outdoor Applications | Ease of Installation | Plugged in by Amphenol
Paul Golata and Scott Kleinle explain how various product implementations help contribute to the ease of installation.
Video Library
Videos about Amphenol Communications Solutions
Energy Storage Systems | Residential Applications | Plugged In presented by Amphenol and Mouser:
Paul Golata and Juan Chavez dive into Residential Applications of ESS.
Lighting Solutions for Indoor and Outdoor Applications | Dail and Versatility | Plugged In presented by Amphenol and Mouser:
Join Paul Golata and Scott Kleinle to gain an understanding of Dali (digital addressable lighting interface) and how, within the lighting world, it aids in the versatility of products.
Single Pair Ethernet | PODL | Plugged In presented by Amphenol and Mouser:
Sit with Paul Golata and Scott Kleinle while they explain the difference between POE and PODL (power over data line).
Single Pair Ethernet | Protocols and Adaptability | Plugged In presented by Amphenol and Mouser:
Paul Golata and Scott Kleinle discuss various product protocols as well as the adaptability of Amphenol products.
OverPass™ Solutions | Amphenol:
OverPass™ Solutions - High performance assemblies enabling signal routing through cable flyover instead of PCB. Minimize signal loss, eliminate expensive re-timers and PCB laminates, increase reach.
Industrial IX Ethernet | Factory Utilization | Plugged In presented by Amphenol and Mouser:
Join Paul Golata and Scott Kleinle in a discussion about how important Industrial IX internet can be in an industrial setting.
Industrial IX Ethernet | Power and Speed | Plugged In produced by Amphenol and Mouser:
Paul Golata and Scott Kleinle discuss the improvements within Industry 4.0 that make a high increase in speed and power possible.
Industrial IX Ethernet | Industry 4.0 and Safety | Plugged In presented by Amphenol and Mouser:
Paul Golata and Scott Kleinle explain and discuss Industry 4.0 and its possibilities as well as various safety measures put in place to ensure a safe working environment.
Energy Storage Systems | Commercial Applications | Plugged In presented by Amphenol and Mouser:
Join Paul Golata and Juan Chavez as they discuss the many commercial applications of ESS.
Energy Storage Systems | Custom Solutions | Plugged In presented by Amphenol and Mouser:
Paul Golata and Juan Chavez sit down to explore the various custom solutions provided through Amphenol's products.
Industrial IX Ethernet | Durability | Plugged In presented by Amphenol and Mouser:
Paul Golata and Scott Kleinle sit down to talk about why reliable durability is incredibly important when discussing the components that go into Industrial IX Internet.
BMS | Intro to BMS | Plugged In presented by Amphenol and Mouser:
Mouser's Paul Golata speaks with Shakib and Brian to introduce the concept, possibilities and Amphenol's involvement in battery management systems.
BMS | Function and Safety | Plugged In presented by Amphenol and Mouser:
Mouser's Paul Golata sits down with Shakib and Brian to discuss the many different functional capabilities of Amphenol's products as well as various integrated safety features to ensure a safe working environment.
Autonomous Mobile Robots | Adaptability | Plugged in presented by Amphenol and Mouser:
Join Paul Golata for a discussion with Greg Smith and Matt Burke to learn how Amphenol keeps up with the ever-evolving environment with the autonomous mobile robot field.
Autonomous Mobile Robots | Durability and Industrial Capability | Plugged In presented by Amphenol and Mouser:
Join Paul Golata for a discussion with Greg Smith and Matt Burke exploring how both the industrial capability and subsequent durability of Amphenol's various connectors and sensors help to make significant improvements within the world mobile robots.
Autonomous Mobile Robots | Speed and Industrial Capability | Plugged In presented by Amphenol and Mouser:
Join Paul Golata for a discussion with Greg Smith and Matt Burke to learn more about Amphenol's speed and industrial capabilities regarding autonomous mobile robots.
BMS | Automotive Applications | Plugged In presented by Amphenol and Mouser:
Mouser's Paul Golata speaks with Shakib and Brian from Amphenol to gain a better understanding of the various automotive applications that are possible with battery management systems.
Board to Board Connectors
Millipacs® High Speed Connectors:
Millipacs® is a 2.00mm modular, Board-to-board and Cable-to-board Interconnection system in Hard Metric (HM) configuration designed in accordance with IEC 917, IEC 61076-4-101 and Telcordia GR-1217-CORE standards.
D-Subminiature Connectors
D-Sub Cables Assemblies - Amphenol Cables on Demand:
The world's largest inventory of D-Sub Cables Assemblies. Our Amphenol Cables on Demand D-Sub cables are offered in every major pin position count in both standard and and high-density connector configurations.
Electrical Connectors
Amphenol ICC - VerIO™ Connector:
VerIO™ Connector is a versatile, robust and compact I/O system featuring multiple standard connector interfaces such as RJ45, PoE (Power over Ethernet), Signal, Power and Hybrid.
Amphenol ICC - OCTIS™ Outdoor IO System:
The versatile OCTIS™ I/O system, using multiple industry standard interfaces, features high speed signal and power, lightning protection, EMI shielding, and ease of installation for outdoor, compact and harsh environments.
Amphenol ICC - OCTIS™ Power Cable Assembly:
The versatile OCTIS™ I/O system, using multiple industry standard interfaces, features high speed signal and power, lightning protection, EMI shielding, and ease of installation for outdoor, compact and harsh environments.
Uncategorized Products
Enabling The Electronics Revolution | Amphenol - Overview:
Amphenol ICC, a division of Amphenol Corporation, is a world leader in interconnect solutions for the Information, Communications and Commercial electronics markets.
Wire, Cable, and Connector Tools
EazyPwr™ Connectors:
EazyPwr™ connectors are suitable for any wire-to-wire or wire-to-board application that requires field termination.