Dry pump monitor protects pumps & equipment
Featured Product from Arjay Engineering
2852-DPM Dry Pump Monitor
The 2852-DPM Dry Pump Monitor offers pipe monitoring for dry conditions to protect pumps and equipment. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for liquid handling systems. The result is a low cost and low maintenance system to determine the presence or absence of product in a pipe or pump.
The 2852-DPM sensor monitors a cross sectional area of the pipe and locks in on the capacitance field of the fluid passing through. A change toward a dry condition or a liquid of a different dielectric will upset the capacitive field and initiate an alarm.
The sensing plates are embedded into a wafer flange which provides monitoring without any intrusion into the stream flow.
Features & Benefits
- Wafer flange sensor for easy installation
- Adjustable time delay and sensitivity to eliminate nuisance alarms from bubbles
- Remote electronics via standard twisted pair
- Sensor available Intrinsically Safe for Hazardous Locations
- PVC wetted parts for corrosive environments
- Capacitance technology responds to all types of liquids
- Non-intrusive sensor design does not restrict flow
- Capacitance technology responds to any liquid type
- No moving parts
- Remote alarm unit mounts safely away from pipe
- No intrusion into stream flow
Follow us on:
Arjay Engineering
Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas.