Molded & Extruded Rubber Grommets, O-Rings, & More

Service Detail from Atlantic Rubber Company, Inc.

More Info Email Supplier Request a Quote

Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic Rubber can custom compound materials to satisfy your specific requirements.
Atlantic Rubber also supplies elastomeric and reinforced elastomeric extrusions. Many profiles and materials (including cellular materials) are available for applications, including gasketing, weather stripping, dust sealing, sound deadening, tubing and O-Ring cord.
Rubber-to-Metal Bonding: Atlantic Rubber expertly bonds all elastomers to metals for your applications requiring high-strength elastomeric bonds.
Gaskets: Atlantic Rubber die-cuts gaskets from a wide range of sheet materials for your sealing and packing requirements. The materials from which Atlantic Rubber fabricates parts includes elastomers, plastics, vegetable fiber, urethane, non-asbestos foams and sponges.

Injection Molded: Atlantic Rubber works within a wide range of injection moldable materials. We specialize in molding precision parts from thermoplastic rubbers (TPR's) and thermoplastic urethanes (TPU's). Our state-of-the-art injection molding equipment enables us to manufacture quality parts at competitive prices.

O-Rings: Atlantic Rubber O-Rings are available in a full range of sizes and materials. Our O-Rings are designed using carefully compounded rubber manufactured to RMA Class A high precision tolerances. These O-Rings can be cut to any length and are vulcanized to provide a strong, uniform thickness with a durable joint. Heavy duty static applications have used O-Rings of this construction type successfully for decades. We also offer the secondary processes of assembly, deflashing, preservation, sorting, marking and painting.