O-Rings, full range of sizes and materials
Featured Product from Atlantic Rubber Company, Inc.
Atlantic Rubber O-Rings, in a full range of sizes and materials, are available in small or large quantities using stock tooling or with minimal tooling costs. AS568, JIS, DIN , British Standard, ISO as well as a full range of non standard sizes are available from existing tooling.
Our Molded O-Rings are designed using carefully compounded rubber and manufactured to RMA Class A high precision tolerances.
Atlantic Rubber Custom O-Rings are cut to any length and vulcanized to provide a strong, uniform thickness and durable joint. Heavy duty static applications have used O-Rings of this construction type successfully for decades.
Atlantic Rubber employs many polymers in compounding to manufacture its O-Rings to meet specific requirements. Polymers regularly used include:
- Simriz ® Perfluoroelastomer
- Aflas™
- Viton® fluoroelastomers - New! Any Size over 24" - No Tooling!
- Silicone