CHV CORONA RESISTANT HI-VOLTAGE PTFE CABLE
Featured Product from BRIM Electronics, Inc.
BRIM CHV™ eliminates the need for bulky, thick insulation, as used with Silicone Rubber high voltage cables and provides high temperature resistance not available with Polyethylene or Rubber insulated high voltage cables, plus the added benefit of retarding and deterring corona discharges.
Even under severe stress including mechanical strain, moisture, corona, chemical, or high temperature conditions, there is no cracking of the insulation.
Cable construction meets & exceeds MIL-W-16878D.
OPERATING VOLTAGE: Voltage capabilities are based on
the thickness of the jacket.
OPERATING TEMPERATURE: -90°C to +250°C
DESCRIPTION: Silver-plated copper conductor, per QQ-W-343,
special corona retarding insulation, TFE tape wrap insulation,
& a color-coded jacket overall.
STD. COLORS: Red, White, Black, Green, Blue, Yellow,
Orange, Brown, Purple, Gray.
Stripped colors are also available to order.
RoHS compliant+.