1/32" OD Compression Fitting - High Pressure
Featured Product from Beswick Engineering Co., Inc.
Ultra-miniature 303 stainless steel compression fitting, MCB-32, is designed for use with 1/32" OD metal or stiff plastic tubing. Features a two-piece ferrule, 10-32 UNF thread, and Beswick's captured O-ring face seal. Withstands up to 3,000 psig with stainless steel tubing.
Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor.
More Featured Products