In-Line Needle Valve with M3 Threaded Ports
Featured Product from Beswick Engineering Co., Inc.
Beswick new NV3I needle valve offers better form factor/packaging. The in-line M3 inlet and outlet threaded ports, instead of elbow porting, simplifies tubing connections. Rated for inlet pressures up to 1,000 psi (68 bar). Fine thread on adjustment screw provides 4 turns from fully closed to fully open. Manufactured in stainless steel. All models are supplied with a 1/4-28 thread and a 3/8″ hex nut for panel mounting. The needle valve can be used to control flow rates, mini-cylinders, nozzles, timing circuits, filling heads, bleed vents, and in many other applications.
More Featured Products