Announcements
VENDOR MANAGED INVENTORY
Boost productivity and reduce carrying costs. BinMaster bulk inventory data provides visibility when implementing vendor managed inventory. BinMaster sensors measure tanks, silos and bins continuously and accurately.
(read more)Precise, peak performance in solids or liquids
The NCR-86 is a versatile radar level sensor for continuous level measurement in any bulk density solid or specific gravity liquid.
(read more)BinMaster leads the world in point level indicators like rotaries, capacitance probes, and vibrating rods.
(read more)BMRX Rotary Level Indicators
See high-, mid-, low- levels with the BMRX-300 with the unique light ring cover. Fail-safe protection is built into every BMRX rotary which alerts you to a loss of power, a failure of the motor, or electronics.
(read more)Siteview prompts better decisions with purchasing, forecasting, managing, and moving materials between sites. In one case, a BinMaster system serves 58 silos, at 10 plants across four states. Central dispatch, drivers, plant operators, and purchasing planners hundreds of miles apart view the same continuously updated bulk inventory data for the entire organization.
(read more)BinMaster's next generation of rotary level indicators currently includes the BMRX-100 and BMRX-200. BinMaster has built advanced technology and design features into the BMRX to create a significantly advanced rotary paddle switch that exceeds the performance of competitive rotaries.
(read more)Compact radar level sensors are big on performance and small in stature. BinMaster has seven 80 GHz radar-level transmitter models ideal for measuring distances up to 25, 49, or 98 feet
(read more)BinMaster’s 3D Level Scanner for bulk solids stored in silos is now globally certified IECEx/ATEX for protection in hazardous atmospheres.
(read more)While manufacturing managers were implementing the Industry 4.0 philosophy, COVID-19 hit. The pandemic brought worker and supply chain shortages and accelerated the effort to boost technology in manufacturing. BinMaster sensors and cloud software fit perfectly into Industry 4.0. READ MORE
(read more)Make better decisions on everything from inventory use, ordering, and accounting to paying benefits. Such goals prompt an increase to IoT (Internet of Things) where sensors connect data to the cloud.
(read more)BinView® is a cloud inventory system for on-site or remote
inventory monitoring of solids or liquids in tanks, bins, or silos.
It is compatible with most BinMaster continuous-level sensors and
other sensor brands with a 4 -20 mA analog, HART, or Modbus RTU
output.
BinMaster is building solutions to ensure you can monitor every bin, tank, or silo. Get solar panels to power level sensors, Gateways, and send data to BinCloud software. Plus, we carry accessories for solar panel installation and IoT devices for wireless communications.
(read more)The BinMaster 3D Level Scanner is the only level sensor today to measure and map the topography of powders and solids in silos, taking multiple measurements across the material surface. Other types of level sensors only measure a single point in the silo.
(read more)Inventory mistakes are amplified when errors cumulate and impact corporate financial statements. Storing inventory that you cannot see – in bins and silos – can be particularly risky if manual measurements and estimations are used as the basis for calculating inventory value. Bulk solid inventory is handled in several ways.
(read more)Chutes plug due to moisture, compaction, particle size, interlocking material, up-stream and down-stream equipment failure, buildup, foreign objects, and chute design.
(read more)The mini capacitance probes are available in three models: MCP-100, MCP-200, and MCP-300. The models are respectively used in point-level measurement for liquids, solids, and detection of liquids.
(read more)BinMaster pressure switches work by activating a sensitive microswitch when the material reaches the level of the switch in the bin. It is used as a high- or low-level detector, plugged chute detector, or is wired to start or stop a process
(read more)Next Gen BinMaster website resource for level sensors, software
If you need an easier way to manage inventory, visit BinMaster.com. Get personalized service, helpful people, and easy ways to get quotes and buy products with a simple website visit.
(read more)Operations processing powders, fine-grained, or coarse-grained bulk solids can add the VR-90 vibrating rod or VF-95 vibrating fork to their arsenal of point level sensors for hazardous locations.
(read more)Is monitoring inventory in bins, tanks, and silos consuming too much of your time and energy? Stop wasting time going outside, climbing every silo, and writing down the measurements. READ MORE
(read more)BinMaster has put a range of four sensors that can provide cloud-based connections in accurate mapping and measuring silo and bin content. It says its level sensors play a leading role in utilizing cloud technology developments for a range of industries including those in grain storage and handling.
(read more)The CNCR-110 is a compact 80 GHz radar for distances up to 26' (8m). It is installed using a polyurethane pigtail connection cable and has a top cable connection.
(read more)BinMaster helps you simplify the installation of an inventory management system or transform your existing level sensor system to a Cloud-based program. Programmable, compact devices connect sensors using 4-20 mA, Modbus, or HART outputs to a BinCloud® cloud-based software solution.
(read more)Monitor inventory in bins, tanks, or silos and organize it in one place with BinCloud®. Level sensors do away with climbing vessels and manual measurements while the software does away with complicated spreadsheets. BinCloud® is a web-based application that lets you view current inventory levels, place orders, and generate reports.
(read more)Learn how level sensors and inventory management software can make your operation more efficient. Get an overview of different level sensor types and view their specifications in this full-color, comprehensive guide.
(read more)The BinCloud® platform is an integrated cloud foundation for data monitoring of inventory contained in bins, tanks, and silos. It enables on-site and remote workers to work via the cloud. Read Full Article
Tired of climbing grain bins? Need to know how much headspace is in a bin? Short-staffed looking for an easier way AgriView™ automates the way you manage inventory.
(read more)BinMaster has put forward for industry consideration a range of four sensors that can provide cloud-based connections in accurately
mapping and measuring silo and bin content.
The LoRa LTR-100 transceiver wirelessly connects sensors with a 2 or 4-wire mA output to the BinCloud gateway.
(read more)Easily connect up to 15 sensors using the HART protocol in a daisy-chain (multidrop) network to the BinCloud gateway with the HCM-100.
(read more)The CNCR-220 is a compact 80 GHz radar level sensor with an extended measuring range up to 49 feet.
(read more)BinMaster presents 6 Considerations for Success, A Sensible Guide to Silo Inventory Monitoring Systems. This guide is designed to give you a basic understanding of the components of a silo inventory system to help you ask informed questions of your vendors. It will also provide insights into some things you might not have thought about to make your plant run even more efficiently.
(read more)Get inventory data instantly at the push of a button. The C-100 console mounts at a convenient location in the plant or a loadout. Employees simply walk or drive up to the C-100 and review level data from level sensors from one to 128 silos from a single console. The rugged NEMA 4X enclosure can be mounted indoors or outside.
(read more)Capacitance probes are versatile sensors used for point-level detection in bins, tanks, and silos. Get fail-safe operation, quick-set calibration, pro-shield protection, interference-free operation, and an adjustable time delay in every probe. PROCAP capacitance probes are simple to use, highly durable, and maintenance-free.
(read more)BinMaster makes it easy to learn from a distance. Use these resources to learn more about how to make you plant more efficient using continuous level sensors or point level indicators and inventory management software.
Here are five quick and simple ways to expand your knowledge.
Watch Videos: BinMaster’s youtube channel is loaded with over 30 short videos
...
Guided wave radar provides highly accurate, continuous level measurement utilizing time domain reflectometry (TDR) for level and interface measurement in vessels and tanks containing liquids. It performs reliably in environments with steam, vapor, foam, condensation, or liquids prone to residual buildup.
(read more)BinMaster's 3D technology accurately measures food ingredients in silos. It is the only sensor that measures more than a single point on the material surface. Plus, it is the only technology that gives food plants, grain elevators, and ingredient manufacturers a 3D image of what's in the silo. Purchasing and processing will know just how much they have and what they will need to order
(read more)BinMaster’s line of digital panel meters provides easy-to-use, easy-to-see solutions for tank level monitoring and control. Models are available for Modbus and 4-20 mA inputs, and the large, ultra-bright LED displays are offered in single and dual-line configurations to meet your monitoring needs.
(read more)The SmartBob II remote is the core component of a proven, reliable level measurement system using cable-based sensing technology.
(read more)BinMaster's MVL multiple-scanner system significantly increases inventory accuracy in very large bins, tanks and silos. The system takes data from multiple 3DLevelScanners to cover a very wide surface area and accurately measure and map your inventory
(read more)Bulk level sensors feed artificial intelligence supply chain platforms like Blue Yonder and E2open.
Bulk material acquisition and storage often involves a world-wide resource. Last-mile manufacturers seek seamless supplies whether materials are delivered by truck or train, from Alabama or Australia. Artificial Intelligence built into supply chain software can connect dots.
(read more)Leave climbing bins and complex spreadsheets in the past. Transform silo inventory with QuickView, text and email alerts, and push-button reports.
(read more)