Videos
Featured Videos
BinMaster, Senix, and BinTrac are BinMaster Sensors and Technologies LLC, your industry-leading source for inventory management and level and weight measurement technologies.
Trust BST's brands to deliver innovative sensing products, integrated systems, and tailored solutions for safer, optimized operations.
Reduce network complexity, system costs, and connectivity headaches! The LTX-100 network gateway connects level sensors, software, and workers with accurate, real-time data.
Also known as the "everything" gateway, the LTX-100 performs protocol conversion, data transmission, and communication with cloud-based IoT-all in one compact device. Discover components of an enhanced inventory system engineered with scalability and simplicity in mind.
BinTrac® bin weighing systems are designed for efficient, automated inventory management in agriculture and industrial applications.
The complete module includes patented load cells, an on-bin indicator for real-time inventory readings, a power supply and summing box, and a one-year lightning warranty to protect your investment. Discover precise animal feed & bulk solids management today.
Radar sensors from BinMaster operate reliably in nearly any industry, from harsh, dusty silos to tall, narrow vessels.
With proven performance in agriculture, cement, mining, food & beverage processing, biofuels, and countless other applications, end users throughout the world rely on BinMaster's NCR-86 and compact non-contact radars (CNCRs) for accuracy in challenging conditions.
Introducing the VRX series by BinMaster! There's a vibrating probe for every industry or application needing measurements of lightweight, low-dielectric bulk inventory. Get brightly lit status indications instead of climbing bins, tanks, and silos for manual bulk inventory measurements.
Choose from the standard VRX21, the VRX31 with a sanitary fitting, VRX41 with a rigid pipe extension in lengths from 13" to 13'', VRX51 with a reinforced steel-rope cable extension in lengths from 19" to 19.5', and the VRX61 & extended VRX71 for high-temperature environments.
Visit BinMaster.com to visit our full selection of compact probes, round rod and fork probes, and more!
With just one login, BinCloud® inventory management software brings you cloud-based inventory from one bin, one site, or multiple plant locations across a wide geography.
View actionable data on a phone, tablet, laptop, or PC. Project days until empty, run usage reports, and get automated text or email alerts. Simplify financial reporting and deliver convenience to your entire operation!
For distance or liquid level measurements in any industry, choose ToughSonic® ultrasonic sensors, built in the heart of the USA and made to last. Choose from TS-100 general purpose sensors or TS-200 chemical-resistant models to best fit your application.
ToughSonic sensors are built TOUGH for agriculture, cement, plastics, mining, municipal wastewater, environmental, flood monitoring, and civil engineering applications worldwide.
The next generation of compact non-contact radar sensors is here! BinMaster's CNCR-300 series is battery powered, suitable for remote or hard-to-access storage vessels.
Measure bulk solids or liquids in bins, tanks, or silos from ranges up to 98 feet. Installation is a breeze with its wireless design.
LoRa technology delivers continuous measurements to the cloud. Access all data remotely-on a phone, tablet, or PC from anywhere, and at anytime-via BinCloud® software.
One radar. Any material. BinMaster's NCR-86 is the gold-standard sensor for measuring bulk solids and liquids.
Measure bins, tanks and silos with accuracy within ±1 mm. Utilize NCR-86 in ranges up to 393 feet, and in temperatures up to 482°F, with continuous level updates of less than one second.
NCR-86 works indoors and outdoors, with high dust, noise, condensation, or steam. Find the best radar for your application at BinMaster.com!
Measure. Detect. Alert. BinMaster's BMRX rotary paddle level indicators detect high and low levels while protecting valuable bulk material inventory. The BMRX-100, BMRX-200, and BMRX-300 are offered with a wide variety of voltages and hazardous location approvals. Each model is designed for durability and a long service life. Every rotary has a convenient screw-off cap for easy access to internal components, plus new wire guides to make installation and wiring simple. Point the conduit entries down during installation to protect internal components from moisture and extend service life. Proudly made in Lincoln, Nebraska, USA, BinMaster ensures quality and reliability, following ISO-9001:2015 processes.
BinMaster's FD-2000 is a compact solids flow detector that alerts to flow or no flow conditions down to a tiny trickle of solid material. The sensor utilizes low-power microwave Doppler technology so nothing contacts or interferes with the material flow stream.
Use the FD-2000 switch to prevent downtime caused
by material blockages or conveyors running empty; alert to loose or open
slide gates, causing material loss or cross-contamination;
This sensor is installed in distributors, gravity chutes, feeders, pipelines, conveyor belts, or bucket elevators through a 1-1/4" NPS process connection and has a range of up to 5 feet.
BinMaster's solutions are compatible with Vendor Managed Inventory systems to automate level measurements, ordering, and delivery.
Sensors measure bins, silos, and tanks. Share data via BinCloud® software with bulk material vendors and partners. Everyone views the same real-time data, reducing miscommunications or errors.
BinMaster's family of compact non-contact radar level sensors provides continuous level measurement in solids, powders, and liquids.
The 80 GHz frequency is focused in a narrow 4° to 8° beam angle to detect reflections from any media, making measurements extremely precise and reliable.
CNCR compact non-contact radars measure ranges up to 98 feet, cutting through dust, condensation, noise, and fluctuating temperature or pressure conditions.
Manage or process bulk materials in the plastics industry? Make your job easier with BinMaster's solutions to end inventory discrepancies, out of stocks, empty hoppers, manual work, and tedious reporting.
Try our level sensors, inventory management software, and material handling solutions tailored for the plastics industry.
ResinView® software from BinMaster is for any compounder, injection molder, thermoformer, blow molder, recycler, pipe, tubing, film or sheet manufacturer that wants make operations more efficient with fewer people. Order efficiently, reduce safety stocks, and control carrying costs.
Have smaller bins and tanks where space is constrained? Need reliable process control? Compact mini capacitance probe (MCP) sensors provide level measurement and pressure detection in liquids or solids.
Utilize in ordinary environments, or in sanitary and hygienic applications.
CementView® software is an automated inventory solution for cement manufacturers, batch plants, or ready-mix suppliers. Put an end to silo climbing and material shortages, and prioritize deliveries to the plants and silos with the greatest need.
Accessible on a phone, tablet, laptop, or PC-anywhere, anytime.
Like a never-ending yo-yo, this automated tape measure drops a weighted cable to the bulk material surface at timed intervals. The SmartBob® by BinMaster-AKA plumb bob or bin bob-is highly-reliable and lives a good long service life.
SmartBobs can be part of a network connecting multiple vessels, providing inventory control for up to 255 bins of heights up to 150 feet. Made in the USA!
Grain, salt, pellets, ash-for dry bulk materials, automated switches are essential to prevent overfills, send alerts, and start and stop processes, like conveyors or grain legs.
BinMaster BM-25 diaphragm switch provides point-level detection of free-flowing dry materials. The BM-25 works well for bins, silos, and chutes. It includes a sensitive micro-switch activated when material hits the BM-25 pad.
Simple to wire. Mechanical operation. Very few moving parts. Offered in models for either internal or external mounting. Wire it to a horn, light, or alarm panel for audible or visual status notification. This simple switch is all you will ever need for decades of use.
BinMaster brings the best sensors and software to industries throughout the world. Careful craftsmanship coupled with bulk material expertise brings level measurement to IoT, cloud-based inventory reports available to your team on phones and PCs. Monitor bulk, with a bulk material monitor app, then call your BinMaster sensor experts to maximize ROI, safety, supply chain management and more.