CNCR 220 MEASURES LIQUIDS, SOLIDS
Featured Product from BinMaster, Inc.
The CNCR-220 is a compact 80 GHz radar-level sensor with an extended measuring range of up to 49 feet. It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid levels through the tank wall when used on a plastic storage tank or an IBC container. Level measurement data is viewed from a phone or tablet at distances up to 80 feet away, remotely using BinView® software, or on a PLC. The enclosures are rated IP66/IP67, Type 4X to protect them from dust and water ingress. The CNCR-220 performs consistently in condensation, turbulence, and foam. It is suitable for use in many industrial applications along with water and wastewater treatment.