IOT DEVICES CONNECT LEVEL SENSORS TO THE CLOUD
Featured Product from BinMaster, Inc.
Reduce the cost and complexity of installing your inventory management system. Easily programmable, compact devices replace wires with over-the-air technology to reduce wiring and labor costs. These devices are affordable and compatible with a wide range of BinMaster level sensors and most any sensor with a 4-20 mA output, Modbus, or HART output. BinMaster’s solution-centric approach ensures countless scalable configurations for any size plant.
Wireless gateways and LoRa transceivers with over-the-air technology
help reduce wiring and labor costs. A single analog expansion hub can
connect up to 16 analog sensors using a daisy chain, minimizing the need for hardware and complex wiring. The HART consolidator module can be used with any brand of HART device and connect up to 15 sensors in a signal loop.
Count on BinMaster’s solution-centric approach for countless scalable configurations for any size plant.