Announcements
The Accuride 301 is designed to manage heavy-duty industrial loads while offering over-travel for complete, easily accessible storage. With non-disconnect, the 301 is an ideal choice for medical equipment applications.
(read more)Accuride's Medium-Duty Full-Extension Soft Close Slide
(read more)Photoelectric Sensor with Universal power input and Relay output
(read more)A low-cost alternative for the circuit designer's printed circuit-mounted jumper requirements. The preset, "above board" positioning guarantees adequate clearance across circuit board paths in many applications. Visit bisco Today!
(read more)The new TP-106 series of oval profile, color-coded printed circuit board test points from Components Corporation represents a significant, yet simple, solution to the board level testing of today's highly populated printed wiring boards.
(read more)Components Corp is a leading manufactuer of PCB test points and other wireform interconnect components. Perhaps best known for their economical and reliable test points, Components Corp also manufacturers card edge connectors, PC mount wireforms, sockets, shunts, headers, and jumpers. Visit bisco Today!
(read more)When you have highly critical bolted connections – there is no room for error. To secure the bolted connections in a high vibration application, install Nord-Lock Washers.
(read more)Nord-Lock washers prevent bolted connections from loosening.
(read more)ABB's portfolio of products serves customers in the energy, transportation, medical, mining, and building and infastructure industries to name a few.
(read more)Nord-Lock Washers Elevate Operations by Improving Equipment Reliability
When choosing a method of preventing bolts from loosening in an assembly there are many options. Nord-lock offers many types of Wedge-locking washers to assist with risk of joint failure.
Sooner or later bolts tend to move. Maybe tomorrow, maybe in two years, there is a general risk of movement during the life cycle of a bolted connection.
(read more)Brady manufactures safety and identification labels, signs, and printers used in many industries such as the aerospace, electronics, industrial, communications, and medical industries. Brady offers numerous standard labels, tapes, and signs as well as custom solutions to fit your needs.
(read more)These diverse actuator designs complete Southco's system for remote actuation of light, medium, and heavy-duty rotary latches using a cable connection. Multiple cable placement options satisfy in-line and perpendicular cable orientations.
(read more)Danfoss offers Aeroquip hose, fittings, and Fastening Solutions like the FCM2099 Self-Locking Nut.
(read more)bisco provides Accuride EZ-Release Kit
Accuride's newly enhanced EZ-Release Kit solution is fit with improved lock-in/lock-out springs, ensuring your items and equipment stay safely stowed away while remaining easier to access than ever.
SOUTHCO'S NEW HANDBOOK: Explore over 80 pages of new solutions!
Southco's new handbook has over 600 access hardware solutions at your fingertips, including electronic access solutions, positioning control hinges, updated monitor mounts, and much more!
Featuring contoured bodies with flush cover screws, they are functional in corrosive ... Cross-point flush cover screws are strong, durable polyamide ... Finish ... Q138PE Q1388PCE 4.69 in
(read more)Your Source for Standard & Specific Designs for Harsh Environments, Industrial Applications, and Man/Machine Interface
(read more)Your Source for Standard & Specific Designs for Harsh Environments, Industrial Applications, and Man/Machine Interface
(read more)R4300 Ribbons offer strong environmental resistance against smearing and chemicals when printed on the appropriate Brady label materials.
(read more)nVent SCHROFF 19" cases provide robust and flexible enclosure platforms, with excellent integrated or retrofitable EMC protection and advanced cooling options. bisco is the #1 source for nVent SCHROFF Solutions.
(read more)RAF precision NAS hardware is made directly to NAS specifications, complying with aerospace and defense industry requriements for interchangeability, traceability, and configuration control specified in FAA, DoD, and NASA regulations.
(read more)Essentra's hose protection solutions are essential to shield most types of hydraulic, pneumatic and industrial hose assemblies across a wide range of industries. Visit bisco today for more information!
(read more)SMA RF Connectors come in a wide range of products that operate at 27 GHz. The threaded couplings ensure uniform contact with the outer conductors, minimizing reflections and attenuation.
(read more)Essentra hinges have a variety of strengths ideal for light and heavy-duty applications. They offer countersunk hinges, side hinges, continuous hinges and many more.
(read more)Biver’s innovative flexible light pipe system expands the family and provides even more agility in design to move light long distances, move around obstacles, and easily handle re-designs.
(read more)The AV Monitor Mount series is designed with Southco's patented Positioning Technology, which precisely regulates operating efforts ensuring displays move easily when needed, yet holds them securely under vibration and touchscreen user force.
(read more)Bivar's LED Surface Mount Chips
SM1204RGB/SM0807RGB are Industry-standard high-quality SMD LEDs used in reduced space applications such as indication or backlighting.
Southco's VISE ACTION® Compression Latches provide mechanical advantage, ensuring tight, vibration-resistant door closure to seal out water and dust while allowing easy access with a choice of key and tool security option
(read more)The Southco H3 Multi-point System Swing Handle utilizes and upgraded modular design to offer extreme flexibility in an aesthetically & ergonomically pleasing low-profile package for industry-standard panel prep requirements
(read more)The Southco H3 Multi-point System Swing Handle utilizes and upgraded modular design to offer extreme flexibility in an aesthetically & ergonomically pleasing low-profile package for industry-standard panel prep requirements
(read more)BIVAR LEDs support medical systems and devices that change lives
BIVAR works with the healthcare industries to create lifesaving & improving devices. The PLPC, MPR, and SM0402 are trusted healthcare solutions.
Bivar diligently supports LED indication and illumination for the EV, autonomous and automotive industry with their LPV, MPC and SMS1105 LEDs. Rugged design and environmental expertise focused on cutting-edge markets.
(read more)Bisco industries carries the Molex Micro-Fit and Mini-Fit Connectors. Micro-Fit and Mini-Fit products alike withstand operating temperatures up to 125°. Find your board-to-board, wire-to-board, wire-to-wire solutions at bisco industries!
(read more)Looking for an easy way to move or position panels? Soutcho's E6 hinges provide infinite control over door positioning and accommodate variables in enclosure construction - without added hardware or installation costs
(read more)Southco's 02 Magnetic Catch Latch Series carries no moving parts & is a great solution for lightweight sheet metal doors & enclosures.
(read more)Ventilator manufacturers are facing three main issues:
- Demand is increasing at an extremely high pace
- Availability of raw materials for production
- Availability of staff to keep production running
bisco's services can significantly reduce your purchasing, receiving, and accounting costs while allowing your employees to focus on more critical job functions. We can integrate a value-added program to save your company time and money whether you use an MRP, Kan Ban, or Just-In-Time system.
(read more)BISCO PROVIDES
- Vendor Managed Inventory
- Consignment Inventory
- Bin Stocking
- Long-Term Agreements Kanban