Smaller Valbia® Metal Electric Actuator
Featured Product from Bonomi North America, Inc.
New, Smaller Valbia® VB015M Metal Electric Actuator Brings Compact Power and Reliability to Industrial Applications
Bonomi’s new Valbia® Series VB015M quarter-turn actuator is the company’s smallest aluminum body electric actuator to date. A compact workhorse for industrial systems, it is designed for use with Bonomi ball valves in sizes from ¼” to 2” diameters, and butterfly valves up to 2-1/2”.
The Valbia VB015M offers features found in larger actuators, including a NEMA 4, 4X die-cast aluminum housing, raised position indicator, two extra limit switches, a heater and thermostat, ½” conduit connections and a 75% duty cycle motor.
The aluminum body is polyester powder coated to protect it against environmental elements. The gear train is made with steel and techno-polymer gears, supported by hardened steel pinions and mounted on self-lubricating bushings for long, reliable service.
VB015M actuators are dual voltage. A manual override is standard. Options include programmable positioner, rotary potentiometer and battery backup for failsafe operation.
The new actuators are built to ISO 5211-DIN3337 standards for easy direct mount installation on valves. They are available as separate components or on single-number automated valve packages with Bonomi butterfly valves and low-torque ball valves.
Valbia electric actuators are made by Bonomi at the company’s manufacturing facilities in Italy. Bonomi is the world’s only manufacturer of ball valves, electric actuators and pneumatic actuators. Bonomi actuators and valves are made to work together, giving buyers better performance and single-source accountability when choosing automated valve packages.
For more information on Valbia electric actuators or other Bonomi products, contact Bonomi North America at (704) 412-9031 or visit www.bonominorthamerica.com.
About Bonomi
Bonomi North America has served the U.S. and Canada since 2003 and is part of the Bonomi Group of Brescia, Italy. Bonomi Group brands include Rubinetterie Bresciane Bonomi (RB) brass ball valves and check valves; Valpres carbon and stainless-steel ball valves; Valbia pneumatic and electric industrial actuators, and Frabo fittings for plumbing and industrial systems. Bonomi North America maintains an extensive distribution network for these products from its headquarters in Charlotte, N.C.