Explosion Proof Limit Switches
Featured Product from Bonomi North America, Inc.
More Approvals, Protection At Lower Cost
The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position. They are approved by ATEX, IECEx, AEC, CCOE and INMETRO, and are UL listed for Class 1 and Class 2 hazardous locations.
Bonomi North America has introduced a compact, heavy-duty hazardous location limit switch series with both mechanical and non-contact models. The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position.
The LS2-B-EXM (mechanical model) employs two silver-plated mechanical contact switches. The LS2-B-EXN (non-contact) includes two hermetically-sealed silver-plated snap-acting switches. Both feature aluminum housing with a thick, protective powder coating and a twin shaft design with metallic self-lubricating bushings.
Approvals include ATEX, IECEx, AEC, CCOE and INMETRO. They are UL listed for:
- Class 1 Division 1 Groups C, D and Division 2 Groups C, D
- Class 2 Division 1 Groups E, F, G and Division 2 Groups F, G
They are Certified up to SIL 3 by TÜV. The operating temperature range is -4°F to +176°F (-20°C to +80°C).
Housing conforms to NAMUR output shaft dimensions and ISO F05 bolt-hole locations. This maximizes interchangeability and reduces cost by eliminating the need for switch/actuator coupler.
The Bonomi EX Series comes standard with two ½” NPT cable entries with the option available for three entries or metric threading. Wiring is easy through the terminal PCB board. Multiple indicator options are available.
For more information on Bonomi EX Series explosion proof limit switches or other Bonomi products, contact Bonomi North America at (704) 412-9031 or visit online at http://www.bonominorthamerica.com.