Low-Torque Electric Automated V-Ball Valve Package
Featured Product from Bonomi North America, Inc.
Bonomi has introduced the first ANSI 150 flanged wafer and 2-piece NPT threaded low-torque automated V-ball packages, factory-assembled with the company’s own Valbia electric actuators. The space-saving packages provide precision control and long, reliable service life. Ball port choices include 30/60 º, 60º or 90º V-balls.
Stainless or carbon steel wafer body packages are available in sizes 1” to 4”. NPT threaded packages are available in stainless only in sizes 1/2” to 2”.
Bonomi’s low torque valve design allows for the use of smaller, more compact and efficient actuators. This saves space within the system while reducing materials, such as pipe supports, and labor costs.
Actuator choices include:
- Valbia VBM electric actuators with NEMA 4 die-cast aluminum housing, raised position indicator, two extra limit switches, a heater and thermostat, ½” conduit connections and a 75% duty cycle motor. CSA-approved. Dual voltage and manual override standard.
- Valbia VB electric actuators with NEMA 4, 4X techno-polymer housing, two extra limit switches, a heater and thermostat, torque limiter and a 75% duty cycle motor. Dual voltage and manual override are standard. CSA-approved.
Pneumatic actuation is also available. Valbia actuators are made by Bonomi at the company’s manufacturing facilities in Italy. Bonomi is the world’s only manufacturer of ball valves, electric actuators and pneumatic actuators. Bonomi actuators and valves are made to work together, giving buyers better performance and single-source accountability.
For more information on Bonomi low-torque V-ball packages or other Bonomi products, contact Bonomi North America at (704) 412-9031 or visit http://www.bonominorthamerica.com.