Announcements
All versions of DURATRK rodless band cylinders distinguished themselves apart from the competition. Front side carrier wipers are standard. The side wipers also assist with additional loading. The construction itself has been designed to adhere to the premise of single parts doing multiple functions. The DTS consists of only 27 parts and I I of the parts are standard across other models.
(read more)Insert-A-Shaft® series boasts easy installation by sliding, user supplied, keyed shafts through the gear box bores. The user's application will be turning right angles in no time. Each added shaft is supported by sealed ball bearings making them suitable for high-speed operation.
(read more)W.C. Branham Inc. P47 series brakes are available as fixed or float mounting styles. P47S models have single piston. P47D models have dual pistons. Fits unlimited disc diameters.
(read more)Choose Artec® double acting magnetic cylinders with anti-rotation hollow hexagonal rod suitable for applications needing vaccum capabilities. SS 303 rod. Available models compliant with ISO 6432 and 21287 standards.
(read more)Choose Artec® pneumatic cylinders for difficult applications where high resistance to corrosion is required such as food and beverage, chemical, pharmaceutical, marine or in applications where sanitation is often needed.
(read more)