HDMI Miniature Slip Ring Capsule
Featured Product from CENO Electronics Technology Co., Ltd.
ACN022-30P-01EM is CENO’s new design capsule slip ring with 1circuit HDMI, 1circuit Ethernet,1group RS422 and others electrical signals. The capsule HDMI slip ring is designed and applied to the low temperature environment from -40°C~+60°C. It’s support video standards up to 2K@90Hz and no flash screen no frame loss phenomenon. Often applied to the VR application, Infrared photography, photoelectric pod or Radar communication. For more information about how CENO’s slip ring can fit your specific applications, please contact us.
Features
- Combine Ethernet, HDMI,PLA, RS422 & other electrical signals
- Compact and light weight
- Install easily & transmit stably
Applications
- Automatic machine
- VR application
- Infrared photography
- Photoelectric pod
Optional
- Circuit, Voltage, Current
- Contact / Housing Materials
- Signals
- Working speed
https://www.ceno360.com/product/
More Featured Products