Announcements

Caplugs has promoted these products / services:

Caplugs - Finger-lock Flange Protectors

Finger-lock Flange Protectors
These inexpensive flange protectors are designed to protect the flange face. Die Cut fingers lock the protector in place. Cable ties, plugs, bolts or wire ties are eliminated.

Available as an optional feature for the FAN Series. (read more)

Caplugs - Making the Right Product Protection Decision

Here to help you make the right product protection decision. Read our Case Studies (read more)

Caplugs - Anchor Plugs

Anchor plugs provide a unique self-locking mechanism to permanently bond spool components - they can not separate. This feature is a vital component for a reliable spool. Designed with inner ribs for added protection. (read more)

Caplugs - Black Neoprene Plugs - BH-SH Series

Best suited for painting, plating, anodizing & blasting.

Temperatures up to 350°F (177°C)

Contain carbon for conductivity

Reusable (read more)

Caplugs - Custom Molds & Parts

Caplugs has thousands of custom molds in the tooling library. Just because you don't see it on our site, doesn't mean we don't have a part to fit your needs. (read more)

Caplugs - Thousands of Caps Available!

Thousands of caps available in different materials, sizes and designs including: tapered, threaded, tear-tab, tethered, load bearing, and more. (read more)

Caplugs - Conductive Edge Liners

Caplugs Series CEG Edge Liners securely grip each contact of edgeboard connectors and are also used for single in-line devices. These extruded conductive edge liners are the most cost-effective way to provide both ESD and physical protection for circuit boards and subassemblies. (read more)

Caplugs - Cable Ties

An inexpensive way to bundle, secure or organize various items. Made of durable 6/6 nylon, we offer various lengths and tensile strengths for any application; from 4.1 inch, 18 pound, up to 48 inc, 175 pound in both a natural color and UV black. (read more)

Caplugs - SWI Series Sleeve-Web® with Rust Inhibitor

Our New SWI Series Sleeve-Web® provides the same protection against physical damage to exterior surfaces of machined, polished, plated, coated or threaded metal parts as our Standard Duty strength SW Series Sleeve-Web® . (read more)

Caplugs - Hinged Containers

Plastic containers with a tethered top to ensure it's not lost. Use these containers to package your product and offer the end-user a reusable case to store the product. (read more)

Caplugs - Threaded Plastic Caps for Flared JIC Fittings

Knurled for ease of application, Series CD Caps seal flared JIC fittings exceptionally well against dirt and moisture, and are also used for masking during painting and plating. (read more)

Caplugs - Dual Flanged Pull Plugs - DFPP-SH

Our DFPP-SH Ultrabake silicone dual flanged pull plugs are designed for weld nuts of varying thread sizes. Recommended for powder coating, e-coating, plating & anodizing. (read more)

Caplugs - Cut Bottle-Web Netting - CBW Series

CBW Series cut bottle-web netting is a tough yet flexible netting that provides surface and impact protection for bottles of any size and shape. (read more)

Caplugs - Tubing and Containers from Caplugs

Tubing and Containers from Caplugs. Packaging tubing and containers available in closed and open-ended tubes, containers with hinged lids, vials with matching tops, and more. (read more)

Caplugs - Hundreds of Covers For Flange Protection

Protect expensive flange surfaces with Caplugs' vast line of flange covers. These inexpensive covers can protect full and raised face flanges. Try our magnetic covers for applications requiring a part that can be reused. Other material options include adhesive backed and "tie-on" covers that are secured with plastic ties. For a more flexible fit, try our vinyl covers... (read more)

Caplugs - Tethered Vinyl Caps You Won’t Lose

Caplugs announces their new line of vinyl caps with a tether strap. These caps are ideal for use on compressed gas valves that often require frequent removal and reapplication of the cap. The tethered end allows the cap to hang freely from the valve when the cap is not in use, but keeps it attached to the valve so it's quick and easy to find when it needs to be reapplied. (read more)

Caplugs - Hex Caps

Series MS Caps, used for MS style fittings, are easy to install and remove. Engineered with aerospace quality, these caps are available in all common hydraulic nut sizes. No tools are required to install Series MS Caps, which come in a high visibility yellow. (read more)

Caplugs - Silicone Flange Caps

Silicone Flange Caplugs (SFC Series) feature a design which simplifies the application and removal of the cap. An internal lip on the open end provides a positive seal to prevent paint and other contaminants from seeping onto the part. A flanged head enables the cap to be manually removed with ease. (read more)

Caplugs - VFC Series - Vinyl Flat Tab Caps

Series VFC Caps feature a long flat tab centered at the top of the closure which allows easy removal of the cap. (read more)