KTP Crystal-Large nonlinear optical coefficient

Featured Product from CASTECH, Inc.

More Info Email Supplier Request a Quote

Potassium Titanyl Phosphate (KTiOPO4 or KTP) is widely used in both commercial and military lasers including laboratory and medical systems, range-finders, lidar, optical communication and industrial systems.

CASTECH's KTP is featured by:

       •    Large nonlinear optical coefficient;
       •    Wide angular bandwidth and small walk-off angle;
       •    Broad temperature and spectral bandwidth;
       •    High electro-optic coefficient and low dielectric constant;
       •    Large figure of merit;
       •    Nonhydroscopic, chemically and mechanically stable.

CASTECH offers:
       
•    Strict quality control;
     
  •    Large crystal size up to 20x20x40mm3 and maximum length of 60mm;
       
    Quick delivery (2 weeks for polished only, 3 weeks for coated);
       
•   Unbeatable price and quantity discount;
       •   Technical support;
       •    AR-coating, mounting and re-polishing service.

Specification

Applications for SHG and SFG of Nd: lasers:
KTP is the most commonly used material for frequency doubling of Nd:YAG and other Nd-doped lasers, particularly when the power density is at a low or medium level. To date, extra- and intra-cavity frequency doubled Nd:lasers using KTP have become a preferred pumping source for visible dye lasers and tunable Ti:Sapphire lasers as well as their amplifiers. They are also useful green sources for many research and industry applications.