New products - CW fiber laser from 589nm to 1940nm
Featured Product from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
CNI offers CW fiber laser with compact OEM modular design which is ideal for systems integration. They are widely used in laser radar, life science, material processing, microelectronics, scientific research, pump for mid-IR laser, pump source for OPO, pump source for long distance communication, etc.
The laser power is up to 200W and with good beam quality.
New wavelengths
- FL-589-CW 1-500mW
- FL-620-CW 1-200mW
- FL-976-CW 1-3W
- FL-1064-CW 1-200W
- FL-1080-CW 1-200W
- FL-1120-CW 1-20W
- FL-1178-CW 1-10W
- FL-1240-CW 1-15W
- FL-1484-CW 1-10W
- FL-1550-CW 1-20W
- FL-1940-CW 1-100W
Other wavelengths can be customized: 1078nm, 1120nm, 1132nm, 1133nm, 1104nm, 1193nm, 1160nm, 1192nm, 1123nm,1260nm, 1414nm, 1458nm, 1480nm, 1510nm, 1258nm, 1311nm, 1334nm, 1292nm, 1331nm, 1392nm, 1417nm, 1370nm, etc.
Features:
- Pure spectrum
- Single wave peak
- M2 <1.1
- Pulse width <500pm
If you are interested in these lasers, please feel free to contact us.
More Featured Products