Compact Thermal Shock Chamber from CSZ
Featured Product from Cincinnati Sub-Zero Products
CSZ's Compact Thermal Shock Chamber offers 1 cu. ft or 3 cu. ft. of interior workspace volume, superior performance, and small footprint coupled with many standard features to provide exceptional value. This compact thermal shock chamber is a two zone, air to air chamber for rapid thermal shock of parts under test. The lower chamber also contains both heating/cooling and may be programmed and operated as a separate temperature cycling chamber for greater return on investment.
The product transfer carriage provides smooth, steady transfer and does not require a compressed air supply needed for pneumatic transfer mechanisms saving operating costs. Chambers perform up to 1,000 cycles without the need to stop tests for defrosting.
Standard features include:
- CSZ's EZT-570S touch screen controller
- Emergency Power Switch
- Traveling Cable Port
- Casters
- Leveling Legs
- Operates on 208V/230V, 1 or 3 phase power
CSZ's exclusive controller comes with data logging, data file access via USB compatible memory stick, Ethernet control and monitoring, alarm notification via email or phone text message, data file backup system, full system security for the ultimate in test chamber control. The lower chamber also contains both heating/cooling and may be programmed and operated as a separate temperature cycling chamber offering greater value.
CSZ is a leading manufacturer of environmental test chambers including, temperature cycling chambers, humidity chambers, accelerated stress testing chambers, thermal shock chambers, altitude chambers, AGREE vibration chambers, industrial freezers and more. Standard temperature ranges include -75°C to +190°C with optional relative humidity from 10% to 98%. Sizes range from benchtop chambers to full walk-in/drive-in rooms. CSZ continues to have the most valued and competitive test chambers on the market. Please visit our web site at www.cszindustrial.com for additional information.
Contract testing services are also available through our A2LA Accredited Test Laboratory. Visit www.wnatesting.com for more information.