AV-Series AGREE Vibration Chambers
Featured Product from Cincinnati Sub-Zero Products
CSZ's AV-Series AGREE Vibration Chambers are designed for combined temperature, humidity and vibration testing. This type of testing is common for automotive, aerospace and electronics testing simulating in-use or transportation conditions.
CSZ AV-Series AGREE Vibration chambers offer rapid temperature change rates to reduce product development time and improve product reliability. These chambers are available for temperature & vibration testing or temperature, humidity and vibration. All models are designed for compatibility with any brand of electrodynamic vibration shaker tables. All chambers may be desgined to work with your existing vibration shaker table and our compatible with any brand of electrodynamic vibration shaker tables.
When you are not using vibration, a solid floor plug may be provided to use the chamber for temperature cycling or temperature & humidity testing for added flexibility.
The AV-Series AGREE models have the optional capability to interface with vibration systems in both the horizontal and vertical modes of operation. While each model is manufactured to standard designs, they may also be customized with added features such as two-sided doors, vertical lift for height adjustment, rear sliding door and more.
Visit our website at www.cszindustrial.com for more information.