Environmental Telecommunications Test Chambers
Featured Product from Cincinnati Sub-Zero Products
Test chambers for the telecommunications industry are designed to meet a variety of test specifications, including Telcordia test requirements. Common products tested include cell phones, switch gears/boxes, connectors, fiber optics, line protector units, outdoor networks interface devices, switching racks, network switching systems and more.
The telecommunications industry is required to test several of its products to meet Telcordia (Bellcore) specifications in order to establish product quality and reliability by simulating test conditions the products will see during the product's use, transportation or storage conditions.
Many Telcordia specifications require testing at the low temperature of -40°C (-40°F). Our patented Tundra cooling system can efficiently test products down to the low temperature of -45°C (-49°F) and be included in any environmental chamber. We design our test chambers so that customers can specify a variety of port location, sizes and shapes for cable routing needs and is also capable of building custom-designed test chambers to meet your specific application needs.