PharmaEvent Stability Chambers for Test Labs
Featured Product from Cincinnati Sub-Zero Products
CH Q1A Pharmaceutical Stability Testing
Our PharmaEvent stability chambers have been specially developed to meet the requirements of test laboratories in the pharmaceutical industry. Temperature and humidity models are available in sizes ranging from the compact benchtop to the largest 3-door model (models 280, 600, 1300 and 2000). The exceptional quality construction, innovative product features, accuracy and smart touchscreen control allows for the safest, easiest, and most reliable stability testing.
All stability chambers meet the requirements of ICH Q1A, USP, ISO, IEC, ISTA, ASTM and other test specifications within the performance range of the chambers. Applications include stability testing, shelf life, package testing, accelerated aging for pharmaceutical products/packaging, personal care products and more. Our reach-in stability chambers specifically meet the stability testing ICH Q1A guidelines for drug substances and products summarized below.
These chambers are also available from stock.
Learn more about features and benefits here.