Brute Series Rotary Vane Actuators
Featured Product from Compact Automation
25 base models with torque outputs from 400 in.lbs to 5200 in.lbs. Standard rotations 90, 110, 180, 270, & 290 degrees.
One moving part providing:
- Zero Backlash.
- No loss of motion.
- Smooth Rotation
- Precise Repeatability.
- Continuous full torque throughout the rotation.
Patented Urethane seals for:
- Long cycle life and non-lube service.
- Actual applications with 25 million cycles and more.
- 100’s of standard options and modifications.
More Featured Products