Mineral Insulated Bulk Thermocouple Cable
Featured Product from Conax Technologies
High performance applications
Conax Technologies’ exclusive mineral insulated (MgO) Con-O-Clad® is manufactured using high performance/exotic alloys for critical applications in which performance under extreme temperatures or severe environmental conditions is required.
We have over 70 years of experience in the design and manufacture of mineral insulated cable, and we routinely produce metal sheathed thermocouple cable for the aerospace and power generation industries.
Con-O-Clad is produced to exacting standards controlled under our ISO 9001 and AS9100 Quality Management System. We use only the highest quality materials to ensure reliable and robust performance. Each completed lot of material undergoes strict quality assurance tests (electrical & dimensional) and is calibrated in our NIST Traceable Calibration Lab to ensure all requirements are met.
Specifications
Sheath Materials:
- Inconel®, Monel® and other Super Nickel Alloys
- Haynes® 188®, 214®, 230®
- Hastelloy® C-276
- Tantalum
- Platinum-Rhodium
Sheath Diameters:
- 039" - 0.250" (1 mm - 6.3 mm)
- Single and duplex constructions available
- Triplex construction (consult factory)
Calibration Types:
- Types K, N, E and S, R, B
- Standard or Special Limits per ASTM E230
- Class 1, 2 or 3 per IEC 584
- Type C
- Standard Limits per ASTM E230
Insulation:
- High Purity (99.4% Min) Magnesium Oxide (MgO) per ASTM E1652
- Hafnium Oxide (i.e., Hafnia) for selected high temperature applications
Special Applications:
- Compliance to ASTM E585 and E2181 available
- Supplemental NDT testing available
- Can be supplied in a continuous length (coil) or cut to specific lengths and packaged for short- or long-term storage
Hastelloy is a registered trademark of Haynes International, Inc. Haynes 188, 214 and 230 are trademarks of Haynes International, Inc. Inconel and Monel are registered trademarks of the Special Metals Corporation group of companies