Large Bore Single Element Sealing

Featured Product from Conax Technologies

More Info Email Supplier Request a Quote

Conax PG Series single element sealing for large bore sizes

Conax Technologies’ Large Bore PG Fittings were designed to seal on pipe, tubes or probes with diameters of 0.750" or greater. Originally designed for applications such as liquid or gas sampling, coupon insertion and securing of commercial pipe, these fittings generally operate at lower pressures than other Conax PG Fittings. Their larger size and rugged construction make them ideal for heavy duty industrial applications.

Model PG6 maintains the traditional hex style design. Models PG7 and higher feature a flange cap design that provides ease of assembly and reduces the torque requirements that would typically be encountered with a hex design of that size. Threaded fitting bodies and followers are constructed from 303SST standard. Bodies constructed of 316LSST are standard for the weld neck models and available as an option on threaded fittings.

Custom materials, bore sizes and optional mounting configurations are available.

Download the Large Bore PG Fittings section of our catalog