Self Regulating or Constant Wattage compounds
Featured Product from Cri-Tech, Inc.
Whether you are looking for Constant Wattage (stable resistance over a wide temperature range), or desire Self-Regulating behavior (change with temp), Cri-plastMP Electrically Conductive Compounds are formulated to meet your static dissipative/conductive, ATEX requirements in multiple applications. Specific grades can be processed by injection, extrusion, transfer molding, and compression molding. Superior static dissipative compounds for real world applications.
Special Features:
- Improved electrical conductivity in high performance fluoroplastics (ETFE, PVDF, FEP, PFA) and other high temperature resins (PEEK, etc.)
- Capable of ultra-high MIT Flex performance.
- Retains electrical conductivity even at 150% elongation.
- Customizable filler blends offer a range of performance
- Constant Wattage - Stable conductivity over the entire PFA service temperature range (260 C).
- Self-Regulating conductivity
- Retains conductivity after regrinding.
- Drying not required (generally)
Typical Applications
- Heating Cables
- Tubing
- Sheet
- Lining
- Injection molded components
More Featured Products