Agilex 5E System on Module - up to 656KLE
Featured Product from Critical Link, LLC
The MitySOM-A5E is a system on module featuring an Intel / Altera Agilex 5E SoC (System on a Chip) and includes up to 656KLE FPGA fabric, dual core Cortex-A55 + dual core Cortex-A76, on-board power supplies, and memory subsystems. The Agilex 5 delivers 2.5x the performance at 50% less power consumption versus the Cyclone V SoC. The SOM and SBC are intended for long term production applications.
The MitySOM-A5E and the MitySBC-A5E are currently in development, with prototypes anticipated in 2024. Sign up to receive updates on this product, or contact Critical Link at info@criticallink.com to get more information.
More Featured Products