ISO 7 Clean Room Manufacturing
Service Detail from Custom Fabricating & Supplies
ISO 7, Class 10,000 Clean Room Die Cutting for the medical, aerospace, automotive and electronic markets. Our clean room manufacturing facilities include a Delta ModTech precision rotary die cutting machine fitted with an inline inkjet printer capable of variable data and barcode printing.
Clean room manufacturing is a niche market generally performed by companies that are geared for large volumes – and extended lead times. CFS is known for tackling the tough projects with tight timelines. As a company that is agile and accustomed to working with smaller, custom projects, CFS can produce your clean room products in weeks, not months.
While most often associated with the medical sector, the benefits of clean room die cutting isn’t restricted to only healthcare applications. Clean room manufacturing is used by pharmaceutical, electronic, military and LED lighting industries requiring low particulate, humidity and temperature-controlled die cutting services.
Wearable Technologies
- Insulin delivery pump securement adhesive
- Health monitoring device interface components (electrodes, activity trackers, EKG monitors)
- Glucose monitoring securement adhesive
- Fixation of wearable rehabilitation devices
Health & Beauty
- Cosmetic Accessories
- Anti-wrinkle pads
- Kinesiology tape
- Orthopedic pads
- Fashion tape
- Scar treatments
Medical Grade Materials
- Pressure sensitive adhesives and tapes
- Skin-contact, gentle release tapes
- Polyethylene foams
- PET non-woven fabrics
- Filtration mesh
- Single and double coated PU films
Electronics
- Polyimide and conformal coating tapes
- Multilayer components
- EMI shielding
- Protection tapes
- Thermal management components
Our ISO 7 clean room features temperature and humidity control in a permanent, hardwall facility. State of the art technology offers die cutting for web widths up to 13” with tight tolerances as small as 50 microns. Specialty converting service in a clean room environment include:
- Kiss Cutting
- Sheeting
- Butt Cuts
- Split liner
- Perforating
- Pull Tabs
- Zoned Adhesive
- Island Placement
- Kitting
- Multi-layer laminations
As a 3M™ Preferred Converter, we have access to their full line of medical and industrial tapes. For more information on our custom clean room manufacturing services or to speak with one of our knowledgeable professionals please feel free to Contact Us or complete our online Request A Quote form.