Announcements
Dataforth’s Quality Management System “has been assessed and found complying with the requirements of ISO 9001:2015,” states MCNA (Management Certification of North America).
(read more)Connecting a physical sensor to a data acquisition system is a serious undertaking. A laboratory connection may work well when connected with short wires in a benign environment. When mounted in the real world of electromagnetic signals and repetitive or one time emissions, several things should be considered. These topics are covered in much greater detail in Dataforth application note...
(read more)Connecting sensors to data acquisition systems may seem simple in the lab—but in real-world environments filled with electrical noise, transients, and installation risks, it’s anything but. Reliable isolation and signal conditioning are essential for accurate, safe, and long-term system performance.
Dataforth’s 5B, 7B, and 8B signal conditioners are design...
(read more)Low-voltage DC-to-DC converters often require electrical isolation to protect sensitive system components. Defined as Safety Extra-Low Voltage (SELV) and Functional Extra-Low Voltage (FELV)—DC levels below 60VDC—these supplies power today’s delicate microprocessors, memory, and signal conditioning circuits.
Isolation eliminates ...
(read more)Explore our comprehensive library of 3D CAD models for Dataforth modules and accessories.
Models are available in both STEP and STL formats for many of our product families.
Families with CAD Models Available:
Signal Conditioning
- SCM5B & Accessories (e.g. SCMPBx) 3-Way Isolated Signal Conditioning<.../li>
Galvanic Isolation: A Brief History and Modern Application
In today’s world of advanced electronics, the demand for batteries continues to grow rapidly. Battery technology has evolved dramatically over the past two centuries—ever since its origins in a rather unexpected experiment.
The story begins in 1780, when Italian physicist Luigi Galvani disc...
(read more)We created a "Top 10" listing of reasons why you should buy analog signal conditioners instead of building them into your next application.
Although there are a few of these Top 10 reasons specific to Dataforth's products and documentation benefits, most of the reasons came directly from our customers. They stated how important the ease of application is with purchased signal...
Low voltage DC to DC converters, in many cases, need electrical isolation from input to output. Low voltage is defined as Safety Extra Low Voltage (SELV) and Functional Extra Low Voltage (FELV). These refer to DC voltages below 60VDC, and are deemed be safe for human contact.
In modern systems, the supply load is often delicate, low voltage devices such as microprocessors and associ...
Use this tutorial to plan your next sensing project. It covers all the classic concerns and environmental considerations; and offers a special section dedicated to sensing applications. Read the tutorial!
(read more)IoT ready MAQ20 modular data acquisition and control system
The MAQ20 is a UL listed, high performance, highly flexible, low cost IoT DAQ and control system. It's capabilities and modular approach is ideal for a wide range of applications.
Learn More
(read more)SensorLex® 8B Series: Isolated Analog Signal Conditioners.
8B MODULES
Dataforth's SensorLex® 8B line of isolated analog signal conditioners provides 19 family groups with a total of 123 models that interface to a wide variety of voltage, current, temperature, position, frequency, and strain measuring devices. Housed in a package only one-fifth the size...
(read more)Use this tutorial to plan your next sensing project. It covers all the classic concerns and environmental considerations; and offers a special section dedicated to sensing applications. Read the tutorial!
(read more)Dataforth MAQ®20 Modules Receive UL Certificate of Compliance for Use in Hazardous Locations
Dataforth Corporation’s MAQ®20 Data Acquisition System has received the UL Certificate of Compliance for use in Hazardous Locations. The equipment includes 31 MAQ®20 modules and four system backbones.
Sin...
(read more)Connecting a physical sensor to a data acquisition system is a serious undertaking. Overvoltage - Crosstalk - Common Mode Voltage - DC Common Mode Rejection - AC Common Mode Rejection
(read more)Connecting a physical sensor to a data acquisition system is a serious undertaking. Overvoltage - Crosstalk - Common Mode Voltage - DC Common Mode Rejection - AC Common Mode Rejection
(read more)Connecting a physical sensor to a data acquisition system is a serious undertaking.
(read more)The need to measure and control the operation of machinery or process equipment is as old as the Industrial Revolution. Plant instrumentation has now become the nerves and brain of the modern manufacturing plant. It regulates and supervises the operation of the equipment within the plant. It also provides the means to make plants economically viable. Instrumentation allows the use of pro...
(read more)Their new second generation system significantly expand its usability while maintaining the same level of excellence and reliability our customers expect from Dataforth products.
(read more)Dataforth's 4 20mA Transmitters are "Best of Breed" accuracy, linearity, stability and noise specifications. These transmitters are designed to provide outstanding protection and isolation performance for input, output and power connections. They are capable of operating on the widest of loop supply power and over the broadest operating temperature range.
(read more)VOLTAGE (CURRENT) MEASUREMENTSStandard
The "average" value of a function of time is the net area of the function calculated over a specific interval of time divided by that time interval.
As a result of the advanced method of Cold Junction Compensation (CJC) used in Dataforth Corporation's MAQ20 thermocouple modules, the accuracy of these modules is significantly better than that offered by competing models.
(read more)In this age of electronics, most modern electrical equipment has embedded microprocessors and electronic circuitry to increase functionality and efficiency. This type of equipment generally represents a nonlinear load resulting in nonsinusoidal line currents, which are rich in harmonics. Moreover, modern LED lighting generates line current harmonics.
(read more)The MAQ®20 Industrial Data Acquisition and Control System encompasses more than 25 years of design excellence and quality in the industrial test and measurement and control industry. This powerful, high performance, highly flexible system offers the industry's lowest cost per channel, integral PID loop control, and ±0.035% system accuracy.
(read more)Designed to protect valuable measurement and control signals and equipment.
(read more)SCM5B Series from Dataforth - Specialist in data acquisition, signal conditioning and data communication. This fast, intelligent system is fully isolated and provides outstanding protection for your critical measurement systems. It is designed specifically for industrial factory automation, process control, test & measurement, machine control, and data acquisition application.
(read more)The MAQ20 is a high performance, highly flexible system that continues to add new modules, significantly increasing its capabilities and flexibility for a wide range of industrial applications.
Watch the video here!
MAQ20 modules include communications modules; analog input voltage, current, thermocouple, RTD and potentiometer, strain gage, and frequency modules; ana...
(read more)In the early days of electrification, Edison distributed DC electric power. Tesla and Westinghouse had a better idea, AC. There was, and is, a need to understand the equivalence of the two. The most basic unit of interest is power measured in Watts. A Watt is a measure of the flow of energy in joules/second. The utility company billing unit is the kilowatthour, or 3,600,000 joules.
...
Competitive cross-references for Analog Devices 5B and 7B Signal Conditioning modules available. For specific performance comparison, please review respective datasheets.
(read more)A Tech Note: Analog data is stored by modern acquisition systems in digital form. Therefore, analog information must first be transformed to its digital equivalent.
(read more)In order to understand MTBF (Mean Time Between Failures) it is best to start with something else -- something for which it is easier to develop an intuitive feel.
(read more)The ability to effectively measure and control industrial processes is essential for reliable automation, data acquisition, and quality assurance in today's industrial environment. Signal conditioners are the vital link between analog input signals from sensors, and your process control equipment.
(read more)Signal conditioners are the vital link between analog input signals from sensors, and your process control equipment. Dataforth line of isolated analog signal conditioners includes two mechanical formats: plug-in-the-panel, and DIN rail mounted products.
(read more)Dataforth Corporation issued a Declaration of Conformity on April 27, 2021, stating that their product family of DSCT two-wire transmitter modules is in conformance with the 2019 EN60079-15 standard, and therefore is now ATEX compliant for use in hazardous locations.
(read more)Dataforth’s DSCA High Performance DIN Modules Receive Latest ATEX Certification
(read more)The MAQ20 relay module, MAQ20-DORLY20, contains 20 relays that may be wired as a 4x5 cross point switch
(read more)Rugged, high-Accuracy, and self-Powered IoT Energy Monitoring Modules. Real-time data accessed via Ethernet TCP/IP. Designed for installation in any industrial location.
(read more)Designed for industrial plant environments, Dataforth's 5B modules protect user equipment from lightning and heavy equipment power line voltages and reduce electrical noise in measured signals.
(read more)