Announcements
DeZURIK offers a wide variety of valve styles to meet application requirements in water treatment, sewage treatment, water distribution, pulp and paper, oil and gas downstream, petrochemical, mining, power, hydropower dams, and other process industries. Convenient selection charts help users quickly find the best-performing and most economical valve styles for their application.
(read more)DeZURIK has extensive experience manufacturing quality plug valves for over 90 years!
(read more)Any number of conditions can cause expensive damage to pumps and piping systems. DeZURIK's Pump Check Valves provide solutions to your pump system regulation needs. Typical applications are installations with long runs, hills or anywhere there are major changes in elevation such as municipal systems or cooling towers in the power generation industry
(read more)APCO SmartCHECK Pump Control Valves, manufactured by DeZURIK, is a single valve that controls pressure surges during normal pump startup and shutdown, and closes positively upon power.
(read more)A new Extended Flange Body design of DeZURIK’s successful KUL Urethane Lined Knife Gate Valve is now available. The KUL-EF Extended Flange is a direct dimensional replacement to the long-body style slurry push-through valves, but with the distinct advantage of not discharging any material during cycling.
(read more)DeZURIK Severe Service Knife Gate Valves withstand high pressures and abrasive slurries found in mining (including oil sands processing), steel, power, chemical, and paper industries. Ideal for isolation in high-pressure, high-density slurry lines, the valves are pressure rated to ASME Class 150 and 300. SEE THE VIDEO DEMONSTRATION
(read more)DeZURIK butterfly valves for outstanding performance in a variety of applications.
(read more)DeZURIK VPB V-Port Ball Valves have the simplest maintenance procedures among control valves available!
Self-aligning ball and seat (with no threaded trim components) reduces lengthy setup time during repair and reassembly.
(read more)DeZURIK's Low Pressure Hydraulic Accumulator Systems are designed to work multiple valve actuators and are offered in multiple configurations.
(read more)DeZURIK's glass-lined eccentric plug valves specified to handle high viscosity sludge/biosolids handling at a wastewater treatment plant.
(read more)DeZURIK's APCO Swing Check Valves prevent the backflow of stormwater by closing before flow reversal, preventing slam and water hammer.
(read more)Hilton bonneted throttling knife gate valve is an economical option for low-head, free-discharge applications such as dam regulation to control water levels.
(read more)DeZURIK cooling water intake valves succeed in microbiologically influenced corrosion (MIC) environment through optimum material selection.
(read more)