Maximum performance, reduced friction and torque
Featured Product from Deublin Co.
Deublin Multi-Passage Soft-Seal unions are optimized for the operating parameters of the application such as speed, torque, media pressure, operating temperature, physical size and other factors. Hardened chrome sealing surfaces are standard to ensure minimal wear and long service life.
Deublin Multi-Passage Soft-Seal rotating unions can be used in the widest variety of applications and media. Typical media includes the following:
- Hydraulic Oil
- Water
- Water-Glycol
- Air (dry/lubricated)
- Nitrogen
- Argon
- Grease
- Coolant
- Cutting Oil
- Vacuum
Click the link to download the MPSS catalog!
More Featured Products