What are Wet Scrubbers?
Featured Product from Ducon Environmental Systems
Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and forcing it through a pool of liquid, or by some packing media or trays, so as to remove the pollutants. Ducon Wet Scrubbers are designed to collect particulate matter and/or gaseous pollutants with over 99.99% efficiency and can achieve under 0.005 gr/dscf emissions.
Ducon, known for its patented dynamic wet scrubbers which include the UW-3 & UW-4 Dynamic Wet Scrubbers.
More Featured Products