Technical Articles

Ducon Environmental Systems  has published these technical articles:

(Air Quality)
From this Article:
High efficiency cyclones are a type of separation device used for filtration and containment of particles from gas streams. They operate on the principle of centrifugal force to remove particulates...
(Air Quality)
From this Article:
Ducon Dynamic UW-4 or Venturi scrubbers remove extremely fine particles exhausted by the cyclones. Ducon scrubbers are also used in mill ventilation applications on crushers, screen and conveyors....
(Air Quality)
From this Article:
Ducon receives turnkey order for FCC Cyclones from a major oil refinery on the west coast of USA with the current feedstock throughput capacity of 170,000 barrels per day. Supply of complete Reactor &...
(Air Quality)
From this Article:
Ducon provides Dry FGD Injection Systems using lime, trona, activated carbon and other dry reagents to remove sulfur dioxide, dioxins, mercury, Hydrogen Chloride and fumes. The reagent is added in a...
(Air Quality)
From this Article:
Mining dust control is a specialized air pollution management approach that captures fugitive emissions from mining operations using engineered filtration and suppression systems. With over 45 years...
(Gas Handling Equipment)
From this Article:
Dry Flue Gas Desulfurization (SDR) systems are advanced pollution control technologies that remove sulfur dioxide (SO2) from industrial exhaust gases without using water or creating liquid waste...