7500 Series High Precision MEMS Accelerometer

Featured Product from Dytran by HBK

More Info Email Supplier Request a Quote

The Dytran series 7500 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges and in an airborne version. This high performance accelerometer combines an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration measurements.

Tailored for zero-to-medium frequency applications. This module contains a MEMS capacitive sensing element, a custom integrated circuit amplifier, low noise electronics and differential output, with a 4-pin 1/4-28 radial connector and various mounting capabilities. Units are hermetically sealed for reliable operation in high humidity and dirty environments. 

Click to Download Datasheet

Features:

  • Hermetic
  • Ultra low noise
  • Differential output
  • Operates from +9 to +32 VDC
  • MEMS technology
  • DC response

Applications:

  • Airbag testing, Crash testing
  • Seismic monitoring, Tilt measurement
  • Flight testing, In-flight vibration testing, Flutter testing
  • Low frequency aircraft/airframe vibration measurements
  • Robotics