Miniature Triaxial Accelerometers, 3313A Series
Featured Product from Dytran by HBK
The 3313A1 was designed as an upgrade to the stud mount 3023Ax triaxial accelerometer product family with industry standard X, Y, Z markings and a 10 kHz frequency response on all axis. The 3313A1 has a 5,000 g sensitivity and has a wide application base where size, high frequency response, and stud mounting is important.
Features:
- Titanium
- Hermetic
- IEPE
- Broad frequency response
- Miniature design
- Triaxial
- +325°F (+163°C) operation
Applications:
- HALT/HASS
- Modal and structural analysis
- Environmental Stress Screening (ESS)
- Noise, Vibration and Harshness (NVH)
- General purpose triaxial vibration measurements
More Featured Products