3093M27
Featured Product from Dytran by HBK
3093M27 was specifically designed as a hermetically sealed high temperature (operating up to +320°F) triaxial accelerometer. This is a 10 mV/g industry standard ¼-28 pin out and X, Y, Z markings version of Model 3093M23. Featuring case isolation, this sensor avoids EMI/ground loop interference. This model was designed with a 10-32 tapped hole and supplied with a 10-32 to 10-32 mounting stud. The 3093M27 has a sensing range of 500g and is equipped with a transducer electronic data sheet (TEDS). TEDS stores identification and calibration data within the sensor. When paired with a data acquisition system equipped with a TEDS reader this data can be automatically synced allowing for quick setup and eliminated errors from manually entered data.
Features:
- Titanium
- Hermetic
- Case isolated
- Low profile
- Triaxial
- TEDS options
- IEPE
Applications:
- Modal and structural analysis
- Noise, Vibration and Harshness (NVH)
- Product response testing
- Squeak & Rattle
- General purpose triaxial vibration measurements