3099A High Shock Accelerometer
Featured Product from Dytran by HBK
The Dytran 3099A Series measures high shock impact up to 60 kg and other high amplitude, short-duration events. Its unique miniature design incorporates a quartz sensing element with a mechanical and electrical filter to ensure zero shift does not corrupt your SRS plot. Applications include high shock metal-to-metal impact, explosive bolts, shock testing of consumer electronics & stage separation testing.
The new 3099A5, A6, and A7 terminate in a 10-32 connector and are offered in multiple lengths. The 3099A also comes with a cable adapter (Model 6109) for end-users that need a different mating termination. These new model numbers offer a user-friendly instrument that eliminates a manual assembly step prior to use.
Download the Data Sheet
Features:
- Mechanically & electrically filtered
- Stainless steel
- Hermetically sealed
- Case isolated
- High natural frequency
- IEPE, quartz sensing element
Applications:
- Far-field blast testing
- Pyroshock event testing
- Shock testing
- Explosive studies
- High impact tools
- Drop testing
For more information about the 3099A series, visit www.dytran.com. You can also call us at 818-700-7818 or email sales@dytran.com for application assistance and pricing.
Follow us on Linkedin: Dytran Instruments, Inc. | LinkedIn