- Trained on our vast library of engineering resources.

3333 Series Triaxial Accelerometer

Featured Product from Dytran by HBK

More Info Email Supplier Request a Quote

The Dytran series 3333 is a miniature IEPE triaxial accelerometer with a low-end frequency response, for excellent phase response at low frequencies. Units are lightweight, compact, and offer an excellent signal-to-noise ratio. This series is offered in a case isolated version and also has TEDS capabilities.

Available in various sensitivities, the Dytran series 3333 features ceramic shear sensing elements coupled with ultra-low noise JFET electronics, packaged in a robust laser-welded titanium housing. Units are hermetically sealed for reliable operation in high humidity and dirty environments. Units incorporate Transducer Electronic Data Sheet (TEDS; per ) capabilities for larger channel count applications.

Click to Download Data Sheet

Features:

  • Titanium
  • Hermetic
  • Miniature design
  • Extended low-frequency response
  • Low noise JFET electronic
  • Triaxial
  • TEDS options
  • Case isolated version available

Applications:

  • Modal and structural analysis
  • Noise, Vibration, and Harshness (NVH)
  • Squeak & Rattle
  • Vibration control
  • General-purpose triaxial vibration measurements