3333 Series Triaxial Accelerometer
Featured Product from Dytran by HBK
The Dytran series 3333 is a miniature IEPE triaxial accelerometer with a low-end frequency response, for excellent phase response at low frequencies. Units are lightweight, compact, and offer an excellent signal-to-noise ratio. This series is offered in a case isolated version and also has TEDS capabilities.
Available in various sensitivities, the Dytran series 3333 features ceramic shear sensing elements coupled with ultra-low noise JFET electronics, packaged in a robust laser-welded titanium housing. Units are hermetically sealed for reliable operation in high humidity and dirty environments. Units incorporate Transducer Electronic Data Sheet (TEDS; per ) capabilities for larger channel count applications.
Features:
- Titanium
- Hermetic
- Miniature design
- Extended low-frequency response
- Low noise JFET electronic
- Triaxial
- TEDS options
- Case isolated version available
Applications:
- Modal and structural analysis
- Noise, Vibration, and Harshness (NVH)
- Squeak & Rattle
- Vibration control
- General-purpose triaxial vibration measurements