Capture 6 Degrees of Freedom Measurements
Featured Product from Dytran by HBK
Dytran's 7576A series of fully analog six degrees of freedom (6DOF) motion sensors monitor the translational and rotational components of motion at the same physical point. The sensor will provide the end-user with X, Y, Z acceleration (g's) as well as rotational information (roll, pitch, yaw expressed in degrees/sec) around those three orthogonal axes. Models contain three VC MEMS-based single-axis accelerometers as well as three MEMS-based gyros. The series offers multiple sensitivity ranges and provides end-users with a highly capable, cost-effective, small size 6DOF sensor for a myriad of sensing applications.
The sensors produce a single analog output per measurement channel. Six measuring channels are available for X, Y, and Z directions (acceleration and rotation rate output per axis). The series features improved electrical noise performance and enhanced frequency response. Units are packaged in a compact, lightweight, rugged, titanium, hermetically sealed housing for harsh environment survival.
Specifications:
- Available in five accelerometer g-ranges: ±2g, ±5g, ±10g, ±30g, ±200g
- Accel. frequency ranges (±3dB) from: 0-700 Hz to 0-3800 Hz
- 55 grams
Features:
- Six degrees of freedom from one sensor at one central location
- Survives harsh environments
- Variable capacitance response
- Great bias stability
- Hermetically sealed
- Removable cable
- Compact & lightweight
- Titanium housing
Applications:
- eVTOL flight testing
- Aircraft flight dynamics
- Flight simulators
- Aircraft ground test
- Large machinery including industrial off-road
- Playground surface investigation
- Vehicle dynamics
- Automotive safety
- Ride and handling
- Helicopter evaluation
- Amusement ride
- Vehicle rollover
Additional Resources:
For more information about the 7576 series, visit www.dytran.com. You can also call us at 818-700-7818 or email sales@dytran.com for application assistance and pricing.
Follow us on Linkedin: Dytran Instruments, Inc. | LinkedIn