Mini High-Temp Triaxial Sensor
Featured Product from Dytran by HBK
The Dytran Series 3023B of miniature, triaxial IEPE accelerometers feature an extended operating temperature range of 325°F (163°C) for use in ESS and HALT/HASS applications. The miniature sensors incorporate a quartz sensing element and are available in 3 sensitivities: 1mV/g, 5mV/g, and 10mV/g. Additional product configurations include models with TEDS capabilities and an electrical filter.
Series 3023B features an industry standard 1/4-28 4-pin radial connector and is available with adhesive or stud mount options. Units are hermetically sealed for reliable operation in high humidity and dirty environments.
Features:
- Quartz sense element
- Titanium
- Hermetically Sealed
- Lightweight
- Triaxial
- TEDS options
- High Temperature
- IEPE
Applications:
- Environmental Stress Screening (ESS)
- HALT/HASS
- General purpose triaxial vibration measurements
For more information about the 3023B Series, visit www.dytran.com. You can also call us at 818-700-7818 or email sales@dytran.com for application assistance & pricing.
Follow us on Linkedin: Dytran Instruments, Inc. | LinkedIn