Miniature Triaxial Sensor - Low Outgassing
Featured Product from Dytran by HBK
The Dytran series 3133D is an ultra-miniature, low outgassing, hermetically sealed, IEPE triaxial accelerometer, weighing just 0.8 grams, and was designed to mount in spaces inaccessible to other types of accelerometers. TEDS models are available within the series.
Available with sensitivities ranging from 0.25-10 mV/g, the design of the Dytran series 3133D incorporates ceramic shear sensing elements with integral electronics, packaged in a robust, lightweight, welded titanium cube, with a 3-foot integral cable terminating to a 4-pin 1/4-28 connector and adhesive mounting capabilities. The cable is designed to mate with several different types of Dytran extension cables (sold separately).
Click here to learn more about this series.
Features:
- Titanium
- Ultra-miniature design
- Triaxial
- IEPE
- TEDS options
- Low Outgassing
- Hermetically Sealed
Applications:
- Environmental Stress Screening (ESS)
- HALT/HASS
- Modal and structural analysis
- Product response testing
- General purpose triaxial vibration measurements
- Small satellite testing
- Vibration testing in thermal vacuum conditions
For more information about the 3133D series, visit www.dytran.com. You can also call us at 818-700-7818 or email sales@dytran.com for application assistance and pricing.
Follow us on Linkedin: Dytran Instruments, Inc. | LinkedIn