Series 3225F: High Sensitivity Accelerometer
Featured Product from Dytran by HBK
The 3225F series of ultra-miniature IEPE accelerometers are ideal response sensors due to their very small size and low mass. With sensitivities ranging from 1 mV/g to 100 mV/g, these units can measure vibrations up to ±5000 g's. They are available with both a removable and integral cable, feature titanium construction, hermetic seal, and a miniature teardrop design. The 3225F series is available in both isolated and non-isolated versions.
Key Features:
- High sensitivity
- Low mass prevents mass loading test article
- Low outgassing
- Removable or integral cable
- Isolated version available
- Miniature tear-drop design
- 0.6 to 1.5 grams
- IEPE
Applications:
- Environmental Stress Screening (ESS)
- Aircraft wing structural analysis
- Product response testing
- Structural Analysis
- General purpose vibration where space is limited
For more information, visit www.dytran.com. You can also email sales@dytran.com for application assistance and pricing.
Follow us on Linkedin: Dytran Instruments, Inc. | LinkedIn
More Featured Products